EN
  • EN
  • DE

HD74HC155FPEL

Part No HD74HC155FPEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Hc/uh Series Other Decoder/driver Inverted Output PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062295-HD74HC155FPEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC155FPEL CAD Model

Description

The HD74HC155FPEL is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer manufactured by Renesas Electronics America. This device can be used as either a decoder, converting a 2-bit binary input into one of four outputs, or as a demultiplexer, directing a single input to one of four outputs based on the binary input. It is often used in memory addressing, data routing, and control logic applications.

Applications

  • Memory Addressing: Used to select memory locations based on an address input.
  • Data Routing: Can route data from a single source to one of multiple destinations.
  • Control Logic: Implements control logic functions in digital systems.
  • Chip Selection: Used to select one of several chips in a multi-chip system.
  • Address Decoding: Part of address decoding circuits in microprocessor systems.

Features

  • High-Speed Operation: Offers a typical propagation delay of around 15 ns, allowing for fast decoding and demultiplexing.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in various system designs.
  • Low Power Dissipation: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: Offers high noise immunity due to the characteristics of CMOS circuitry.
  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent 2-to-4 line decoder/demultiplexer circuits in a single package.
  • Enable Inputs: Includes enable inputs for controlling the operation of each decoder/demultiplexer.
  • Package: Available in a SOP (Small Outline Package) for surface mount assembly.

Benefits

  • Versatile Functionality: Suitable for a wide range of applications due to its decoder and demultiplexer capabilities.
  • High Performance: Provides fast decoding and signal routing, improving system performance.
  • Low Power Consumption: Reduces power consumption in digital systems, making it suitable for portable and energy-efficient applications.
  • Easy to Use: Simple to implement and integrate into existing circuits with its standard SOP package and straightforward operation.
  • Reliable Operation: Ensures reliable performance due to its high noise immunity and wide operating voltage range.

Additional Details

The HD74HC155FPEL is a reliable and efficient component for decoding and demultiplexing signals in digital systems. Its high-speed operation, low power consumption, and versatile functionality make it an excellent choice for a wide range of applications. The device's dual decoder/demultiplexer configuration provides increased flexibility and efficiency in circuit design. Its wide operating voltage range and high noise immunity ensure reliable performance in various environments. This component is a valuable asset for various digital systems that require efficient address decoding or data routing.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess