EN
  • EN
  • DE

HN27256G-30

Part No HN27256G-30
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063286-HN27256G-30
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27256G-30 CAD Model

Description

The Hitachi HN27256G-30 is a high-speed, 256K-bit Electrically Erasable and Programmable Read-Only Memory (EEPROM) organized as 32,768 words by 8 bits. It is manufactured using advanced CMOS technology, offering low power consumption and high reliability. This EEPROM is designed for applications requiring non-volatile memory storage with the ability to be electrically erased and reprogrammed in-system.

Applications

  • Industrial Control Systems: Stores configuration data and parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications Equipment: Used in routers, switches, and other network devices for storing firmware and configuration settings.
  • Automotive Electronics: Employs engine control units (ECUs) and other automotive systems for storing calibration data and diagnostic information.
  • Medical Devices: Utilized in medical instruments and equipment for storing patient data and calibration parameters.
  • Consumer Electronics: Can be found in set-top boxes, smart TVs, and other consumer devices for storing firmware and user preferences.

Features

  • High Speed Access Time: Offers a fast access time of 30ns, enabling quick data retrieval.
  • Electrically Erasable and Programmable: Allows for in-system programming and erasure, simplifying updates and modifications.
  • Low Power Consumption: Consumes minimal power during operation and standby, making it suitable for battery-powered applications.
  • CMOS Technology: Manufactured using advanced CMOS technology for high performance and reliability.
  • 32,768 Words by 8 Bits Organization: Provides a storage capacity of 256K bits, organized as 32,768 words by 8 bits.
  • Single 5V Power Supply: Operates on a single 5V power supply for easy integration into existing systems.

Benefits

  • Fast Data Retrieval: The high-speed access time ensures quick data retrieval, improving system performance.
  • Simplified Updates: In-system programming and erasure capabilities simplify firmware updates and modifications, reducing downtime.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High Reliability: CMOS technology ensures high reliability and data retention, minimizing data loss.
  • Easy Integration: Single 5V power supply simplifies integration into existing systems.

Technical Specifications: The HN27256G-30 operates with a single 5V power supply. Its typical active current is around 50mA, and standby current is a mere 100uA. It uses a standard 28-pin DIP package. Data retention is guaranteed for a minimum of 10 years.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess