EN
  • EN
  • DE

HD74HC138FPEL-E

Part No HD74HC138FPEL-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133875-HD74HC138FPEL-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC138FPEL-E CAD Model

Description

The HD74HC138FPEL-E is a 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics America. It belongs to the HC (High-speed CMOS) family, offering the advantages of CMOS technology – low power consumption and high noise immunity – combined with speeds comparable to low-power Schottky TTL.

This decoder/demultiplexer is typically used in the following applications:

  • Memory addressing: Selecting one of several memory chips or memory locations.
  • Data routing: Directing data from a single source to one of several destinations.
  • Address decoding: Decoding addresses in microprocessor-based systems.
  • Peripheral selection: Selecting one of several peripheral devices.
  • Logic function generation: Implementing complex logic functions.

Features

  • 3-to-8 Line Decoding: Decodes a 3-bit binary input to activate one of eight output lines.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Enable Inputs: Provides enable inputs for controlling the device's operation.
  • Wide Operating Voltage Range: Operates from 2V to 6V, offering flexibility in system design.
  • High Noise Immunity: Provides robust performance in noisy environments.

Benefits

  • Versatile Decoding Function: Provides a versatile solution for address decoding and data routing.
  • Low Power Consumption: Reduces power consumption and heat dissipation.
  • Fast Switching Speeds: Enables high-speed processing and data transfer.
  • Flexible Control: Enable inputs allow for easy control of the device's operation.
  • Wide Operating Voltage: Compatible with different voltage levels, providing flexibility in system design.
  • Reliable Performance: Provides stable and reliable operation.

The HD74HC138FPEL-E is typically packaged in a 16-pin SOP (Small Outline Package). Key specifications include a typical propagation delay of around 13ns and a static current consumption of less than 5µA. The 'FPEL-E' suffix likely indicates a specific packaging or temperature range option. This device is commonly used in a wide range of digital systems requiring efficient and reliable decoding capabilities.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess