EN
  • EN
  • DE

HD64F2646RFC20JV

Part No HD64F2646RFC20JV
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description High-end Microcontrollers for Automotive Control and Factory Automation Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1166082-HD64F2646RFC20JV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2646RFC20JV CAD Model

Description

The HD64F2646RFC20JV is a microcontroller manufactured by Renesas Electronics America. This MCU belongs to the Renesas H8/300H family, offering a good balance of processing power and integrated peripherals for a variety of embedded control applications. The specific suffix suggests it is a custom configuration.

Microcontrollers of this type are commonly used in the following applications:

  • Industrial Control: Automation, process control, and robotics.
  • Consumer Electronics: Home appliances, entertainment systems, and portable devices.
  • Automotive Systems: Engine management, body control, and infotainment.
  • Medical Devices: Patient monitoring, diagnostic equipment, and therapeutic devices.
  • Data Acquisition: Sensor data collection and processing.

Features

  • H8/300H CPU Core: Provides efficient processing for embedded applications.
  • Flash Memory: On-chip Flash memory for program storage and easy updates.
  • SRAM: Static RAM for fast data access.
  • Timers: Multiple timers for precise timing and control.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D Converters: Analog-to-digital converters for reading analog sensor inputs.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.

Benefits

  • High Performance: The H8/300H core delivers the processing power needed for a wide range of applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexibility: The combination of memory options and peripherals allows for a wide range of applications.
  • Easy Programming: Renesas provides development tools and software support for easy programming and debugging.
  • Reliable Operation: Designed for robust performance in demanding environments.

Detailed specifications such as memory sizes, clock speed, and package type would require access to the device's datasheet. The 'RFC20JV' suffix likely indicates specific configuration options or manufacturing variations.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Lowest to $0.9794
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess