EN
  • EN
  • DE

HD6417720BP133C

Part No HD6417720BP133C
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Renesas 32-Bit RISC Microcomputer SuperHTM RISC engine Family / SH7700 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179298-HD6417720BP133C
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417720BP133C CAD Model

Description

The Renesas HD6417720BP133C is a high-performance microcontroller belonging to the SuperH RISC engine family. It is designed for demanding embedded applications that require significant processing power and real-time responsiveness.

Applications

  • Industrial automation systems
  • Automotive control units
  • Multimedia devices
  • Network equipment
  • Advanced motor control

Features

  • SuperH SH-2 CPU core
  • High clock frequency (133MHz)
  • On-chip memory (RAM and Flash)
  • DMA controller
  • Multiple serial communication interfaces (SCI, SPI, I2C)
  • Timers and PWM units
  • A/D and D/A converters
  • External memory interface

Benefits

  • Exceptional processing power enables complex algorithm execution and real-time control
  • Integrated memory reduces external component count and simplifies board design
  • DMA controller allows for high-speed data transfer without CPU intervention
  • Versatile communication interfaces facilitate connectivity with a wide range of peripherals and networks
  • Precise timers and PWM units enable accurate control of motors and other actuators
  • The device can be used in various applications because of the on-chip ADC and DAC functionality.

Additional Details

The HD6417720BP133C is typically used in applications requiring high-speed data processing and real-time control. Its powerful SuperH SH-2 core and comprehensive set of peripherals make it well-suited for complex embedded systems. The specific memory sizes and peripheral configurations may vary depending on the specific part revision. Developers should consult the Renesas documentation for detailed specifications and programming information. The package type is often a BGA (Ball Grid Array) to accommodate the high pin count and ensure reliable connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $403.3884 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess