EN
  • EN
  • DE

HAT2138WP

Part No HAT2138WP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824626-HAT2138WP
Ultra Librarian 3D Model Ultra Librarian HAT2138WP CAD Model

Description

The HAT2138WP is a P-channel Power MOSFET from Renesas Electronics America. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is particularly suited for high-side switching in DC-DC converters and load switching applications.

Applications

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Motor control
  • Battery management systems
  • High-side switching

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • Logic level drive
  • Surface mount package (typically SOP-8)
  • Avalanche energy rated

Benefits

  • Reduces power loss and improves efficiency in power management applications due to its low on-resistance.
  • Enables fast switching speeds for efficient DC-DC conversion and load control.
  • Allows direct drive from logic-level signals, simplifying the driving circuitry.
  • Facilitates easy mounting and integration into compact designs with its surface mount package.
  • Provides robust performance in demanding applications with its avalanche energy rating.

Additional Details

The HAT2138WP features a low on-resistance (Rds(on)), typically in the milliohm range, which minimizes conduction losses. The gate threshold voltage is designed for logic level drive, allowing it to be directly controlled by microcontrollers or other logic devices. The device is packaged in a surface-mount package like SOP-8, which makes it easy to integrate into modern PCB designs. The MOSFET is designed to operate over a wide temperature range, making it suitable for various environments. Its avalanche energy rating ensures that it can withstand transient voltage spikes, enhancing the reliability of the application. The MOSFET also is REACH/RoHS compliant.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess