EN
  • EN
  • DE

ATEVK-MXT2113TDAT-A

Part No ATEVK-MXT2113TDAT-A
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MXT2113TDAT I2C / mXT2113TDAT Touch Screen Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series maXTouch®
Package Bulk
Type Interface
Function Touch Screen Controller
Embedded No
Utilized IC / Part mXT2113TDAT
Supplied Contents Board(s)
Secondary Attributes I2C Interface
MSL Level 1 (Unlimited)
Other Names 150-ATEVK-MXT2113TDAT-A
Standard Package 1
Win Source Part Number 988385-ATEVK-MXT2113TDAT-A
Ultra Librarian 3D Model Ultra Librarian ATEVK-MXT2113TDAT-A CAD Model

Description

Microchip Technology's ATEVK-MXT2113TDAT-A Evaluation Kit

The ATEVK-MXT2113TDAT-A is a comprehensive evaluation kit from Microchip Technology, designed for developers and engineers to expedite the development process of touch-based applications using the maXTouch® technology. This kit provides an ideal platform for testing and prototyping with the MXT2113TD-A, a high-performance touchscreen controller that supports touch interfaces with superior responsiveness and accuracy.

At the heart of the ATEVK-MXT2113TDAT-A is the maXTouch® touchscreen controller which is capable of driving screens up to 20 inches. The controller is renowned for its robust operation, delivering smooth and intuitive user experiences even in challenging environments. Whether it's being used in automotive, industrial, or consumer electronics applications, the MXT2113TD-A ensures reliable and high-quality touch performance.

The evaluation kit includes a high-quality touch sensor that showcases the controller's capabilities. It also comes with a pre-programmed firmware that is optimized for the included sensor, making it ready to use out of the box. This allows developers to immediately begin testing and integrating the touch functionality into their designs without the need for initial programming.

The ATEVK-MXT2113TDAT-A is also equipped with a range of connectivity options, including USB and I2C interfaces, providing flexibility for developers to connect the evaluation kit to a host system for further development and debugging. The kit is supported by Microchip's comprehensive suite of software tools, including maXTouch Studio, which offers a user-friendly GUI for configuration, tuning, and diagnostics of the touch controller.

With its robust set of features and tools, the ATEVK-MXT2113TDAT-A evaluation kit is an indispensable asset for engineers looking to incorporate advanced touch capabilities into their next project. Microchip Technology provides detailed documentation and support to ensure that integrating the maXTouch® technology into your design is a seamless and efficient process.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess