EN
  • EN
  • DE

HA17432HLTPEL-E

Part No HA17432HLTPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Shunt Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985986-HA17432HLTPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17432HLTPEL-E CAD Model

Description

The HA17432HLTPEL-E is a dual operational amplifier (op-amp) manufactured by Renesas Electronics. It is designed for a wide range of analog signal processing applications, offering reliable performance and versatility.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio signal processing circuits.
  • Active Filters: Implemented in low-pass, high-pass, band-pass, and notch filter designs.
  • Instrumentation Amplifiers: Used as a building block in instrumentation amplifiers for precise signal conditioning.
  • Voltage Comparators: Employed in comparator circuits for threshold detection and signal comparison.
  • Signal Conditioning: Utilized for buffering, amplification, and filtering of analog signals.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Input Bias Current: Minimizes the effect of input current on the accuracy of the circuit.
  • High Open-Loop Gain: Provides substantial gain for amplifying weak signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits

  • Versatile Application: Suitable for a wide array of analog signal processing tasks.
  • Precise Signal Amplification: High gain and low bias current ensure accurate signal amplification.
  • Space Saving: Dual op-amp in a single package reduces component count and board space.
  • Reliable Operation: Short circuit protection enhances the robustness of the circuit.
  • Design Flexibility: Wide supply voltage range provides flexibility in circuit design.

Additional Details

The HA17432HLTPEL-E typically features a DIP or SOIC package. Key specifications include input offset voltage, input bias current, open-loop voltage gain, and slew rate. Consult the Renesas datasheet for detailed electrical characteristics and application guidelines. This op-amp is often used in general-purpose applications requiring stable and reliable signal amplification and conditioning.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess