EN
  • EN
  • DE

HA17431HUP(TL-E)

Part No HA17431HUP(TL-E)
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 50mA 4-Pin(3+Tab) UPAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1061694-HA17431HUP(TL-E)
Categories PMIC - Voltage Reference
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17431HUP(TL-E) CAD Model

Description

The HA17431HUP(TL-E) is a precision adjustable shunt regulator manufactured by Renesas Electronics America. It is designed to provide a stable and accurate voltage reference, making it suitable for various applications requiring precise voltage regulation.

Applications

  • Linear Regulators
  • Switching Power Supplies
  • Adjustable Voltage and Current Regulators
  • Voltage Monitoring
  • Error Amplifiers in SMPS

Features

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Output Noise: Low output noise voltage ensures stable and accurate voltage regulation.
  • Low Dynamic Output Impedance: Provides good load regulation.
  • Sink Current Capability: Capable of sinking current from 1mA to 100mA.
  • Tight Tolerance: Offers a tight initial tolerance of the reference voltage.
  • Thermal Stability: Good thermal stability over a wide temperature range.

Benefits

  • Precise Voltage Regulation: Enables accurate and stable voltage control in various electronic circuits.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Improved System Performance: Low noise and impedance enhance the stability and reliability of voltage regulation.
  • Cost-Effective Solution: Provides a simple and efficient solution for voltage reference and regulation needs.
  • Wide Operating Range: Suitable for a wide range of input voltages and load conditions.

Additional Details

The HA17431HUP(TL-E) comes in a small surface mount package. It requires a minimum cathode current to operate correctly. External resistors are needed to set the desired output voltage. Datasheets provide detailed information on the recommended resistor values and circuit configurations. The device operates within a specified temperature range, typically from -40°C to +85°C. It is commonly used in power supplies, battery chargers, and other applications requiring stable and adjustable voltage references.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess