EN
  • EN
  • DE

HA16129AFPJ-EL

Part No HA16129AFPJ-EL
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824603-HA16129AFPJ-EL
Ultra Librarian 3D Model Ultra Librarian HA16129AFPJ-EL CAD Model

Description

The HA16129AFPJ-EL is a power management integrated circuit (PMIC) from Renesas Electronics. It's designed for use in a variety of electronic applications, providing multiple regulated voltage outputs, protection features, and efficient power conversion. This component helps to simplify power supply designs and reduce overall system size.

Applications:

  • Automotive applications (e.g., body control modules, infotainment systems)
  • Industrial automation equipment
  • Consumer electronics
  • Power supplies
  • Battery-powered devices

Features:

  • Multiple voltage regulators: Integrates several regulators for different voltage rails.
  • High efficiency: Maximizes power conversion efficiency to reduce heat dissipation.
  • Overcurrent protection: Protects the device and connected circuitry from damage due to excessive current.
  • Overtemperature protection: Shuts down the device if it exceeds a safe operating temperature.
  • Short-circuit protection: Protects against damage from short circuits on the output lines.
  • Undervoltage lockout: Prevents operation if the input voltage is too low.
  • Enable/disable control: Allows external control of the device's power state.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Simplified power supply design: Reduces the number of discrete components needed.
  • Increased system reliability: Built-in protection features enhance system robustness.
  • Improved power efficiency: Lowers energy consumption and extends battery life in portable devices.
  • Reduced board space: Compact packaging saves space on the printed circuit board.
  • Lower system cost: Integration of multiple functions lowers overall component costs.

Additional Details:

The HA16129AFPJ-EL typically includes a combination of linear regulators (LDOs) and switching regulators (DC-DC converters) to provide the required voltage levels with high efficiency. The switching regulators are designed to minimize switching losses and EMI (electromagnetic interference). The specific output voltage and current capabilities of each regulator depend on the particular configuration. The "AFPJ-EL" suffix indicates the package type and environmental compliance (e.g., lead-free). Detailed specifications for switching frequency, ripple voltage, and transient response are available in the device datasheet. This PMIC is designed to operate over a wide temperature range, making it suitable for automotive and industrial applications. Proper thermal management is crucial for maximizing the device's performance and reliability. This device plays a critical role in ensuring efficient and stable power delivery in diverse electronic systems.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess