EN
  • EN
  • DE

HA16120FPJEL

Part No HA16120FPJEL
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824601-HA16120FPJEL
Ultra Librarian 3D Model Ultra Librarian HA16120FPJEL CAD Model

Description

The HA16120FPJEL is a power management integrated circuit (PMIC) manufactured by Renesas Electronics. This device is designed to provide efficient and reliable power regulation for a variety of electronic systems. It typically incorporates multiple voltage regulators and control circuits to manage different power rails within a device.

Applications:

  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Industrial control systems
  • Power supplies
  • Battery management systems
  • Consumer electronics

Features:

  • Multiple output voltage rails: Provides several regulated voltage outputs.
  • High efficiency: Minimizes power loss and heat generation.
  • Overcurrent protection: Protects the device and the system from excessive current draw.
  • Overtemperature protection: Shuts down the device to prevent damage in case of overheating.
  • Undervoltage lockout: Prevents operation if the input voltage is too low.
  • Short-circuit protection: Protects the device from short circuits on the output rails.
  • Enable/disable control: Allows for turning on or off the device for power management purposes.
  • Package: Typically available in a small surface-mount package (e.g., QFN).

Benefits:

  • Improved power efficiency: Reduces energy consumption and extends battery life.
  • Enhanced system reliability: Protects the system from power-related failures.
  • Simplified power supply design: Integrates multiple power management functions into a single chip.
  • Reduced component count: Saves board space and reduces manufacturing costs.
  • Improved thermal performance: Minimizes heat generation.

Additional Details:

The HA16120FPJEL integrates various power management functions to create a highly efficient power solution. It often includes buck (step-down) and boost (step-up) converters to generate the required voltage levels. The specific output voltage and current capabilities depend on the particular configuration. The device may also include monitoring and control features, such as voltage monitoring, current sensing, and fault detection. The "FPJEL" suffix denotes the specific packaging and environmental compliance standards. Applications for this PMIC are widespread, from controlling the fuel injection in an automobile to efficiently powering portable electronics. Detailed application notes and reference designs are generally available from Renesas to assist in the design process. This PMIC is a critical component for modern electronic systems requiring precise and efficient power management.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess