DMC3021LK4-13-2084 - P-Channel Enhancement Mode MOSFET
The DMC3021LK4-13-2084 is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a wide range of applications. This semiconductor device is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Breakdown Voltage: -20 V
- Continuous Drain Current: -6.5 A
- RDS(on): 45 mΩ at VGS = -4.5 V
- Power Dissipation: 1.25 W
- Operating Temperature Range: -55°C to +150°C
- Package: DFN2020-6 (Type D)
- Lead-Free / RoHS Compliant
Applications
The DMC3021LK4-13-2084 is ideal for a variety of applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Portable Devices
Product Advantages
The DMC3021LK4-13-2084 offers several advantages that make it a preferred choice for designers and engineers. Its low threshold voltage allows for efficient operation at low gate voltages, making it suitable for portable electronics where power conservation is critical. The low on-resistance ensures minimal power loss and heat generation, which enhances the overall efficiency and reliability of the system.
Moreover, the compact DFN2020-6 package allows for a smaller footprint on the PCB, providing more space for other critical components. This MOSFET is also characterized by its fast switching speed, which contributes to improved performance in high-frequency applications.
Diodes Incorporated has manufactured the DMC3021LK4-13-2084 with environmental consciousness in mind, ensuring that it is lead-free and RoHS compliant. This reflects the company's dedication to sustainability and its responsibility towards the environment, while also facilitating compliance with global regulations.
In summary, the DMC3021LK4-13-2084 from Diodes Incorporated is a versatile and efficient P-Channel MOSFET that offers excellent performance for a wide range of electronic applications, making it a smart choice for modern power management solutions.