EN
  • EN
  • DE

F0453LEGK8

Part No F0453LEGK8
Manufacturer Renesas Electronics America
Catalog RF Switches
Description IC RF SWITCH 3.8GHZ 32LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Last Time Buy
RF Type General Purpose
Frequency Range 3.4GHz ~ 3.8GHz
P1dB 15dBm
IIP3 23dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFLGA Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number F0453
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 1058160-F0453LEGK8
Ultra Librarian 3D Model Ultra Librarian F0453LEGK8 CAD Model

Description

The 1058160-F0453LEGK8 is a general-purpose RF switch from Renesas Electronics America.

  • Category: RF and Wireless - RF Switches
  • Package: Tape & Reel
  • Standard Package Quantity: 1 piece
  • Impedance: 50 Ohm
  • Frequency Range: 3.4GHz to 3.8GHz
  • IIP3 (Third Order Intercept Point): 23dBm
  • P1dB (1dB Compression Point): 15dBm
  • RF Type: General Purpose
  • Voltage Supply: 3.15V to 3.45V
  • Package Type: Surface Mount
  • Package/Case: 32-WFLGA Exposed Pad
  • Supplier Device Package: 32-LGA (5x5)
  • Operating Temperature: -40°C to 105°C
  • MSL Level: 3
  • Lifecycle: Active

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess