EN
  • EN
  • DE

BCR5PM-12LA

Part No BCR5PM-12LA
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Medium Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152394-BCR5PM-12LA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR5PM-12LA CAD Model

Description

The BCR5PM-12LA is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches that are triggered into conduction by a current pulse at the gate terminal. They are commonly employed in applications requiring AC power control, such as light dimmers, motor speed controls, and solid-state relays. The BCR series, to which this triac belongs, is known for its durability and suitability for various AC power control applications.

Applications

  • Light dimmers: Regulates the brightness of lights in both residential and commercial lighting systems.
  • Motor speed controls: Controls the speed of AC motors found in appliances and industrial equipment.
  • Solid-state relays (SSRs): Acts as the switching element in SSRs for controlling AC loads in automation and industrial systems.
  • Heater controls: Regulates temperature in electric heaters and heating systems.
  • AC power switching: General-purpose switching of AC power in various electronic devices and systems.

Features

  • High blocking voltage: Capable of withstanding high voltage in the off-state, contributing to safety and reliability.
  • Low on-state voltage: Reduces power dissipation during conduction, improving energy efficiency.
  • High surge current capability: Designed to handle large current surges without sustaining damage.
  • Sensitive gate triggering: Requires a relatively small gate current for activation, facilitating integration with various control circuits.
  • Insulated type: Provides electrical isolation between the terminals and the mounting base.

Benefits

  • Efficient AC power control: Provides precise and energy-efficient control of AC power to the load.
  • Reliable switching: Delivers consistent and reliable switching performance over its operational lifespan.
  • Simplified circuit design: Easy to integrate into various circuit designs due to its sensitive gate triggering characteristic.
  • Reduced power consumption: Low on-state voltage contributes to reduced power dissipation and improved energy efficiency.
  • Enhanced safety: High blocking voltage and surge current capability enhance operational safety.

Additional Details

The BCR5PM-12LA typically features a blocking voltage rating of 600V and an on-state current rating of 5A. The gate trigger current is usually low, allowing compatibility with a wide range of control circuits. The 'LA' suffix likely refers to a specific lead forming or packaging configuration. This triac is commonly available in a TO-220 insulated package.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess