EN
  • EN
  • DE

CY7C1020V3312ZCT

Part No CY7C1020V3312ZCT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 32K X 16 Standard SRAM 12 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137250-CY7C1020V3312ZCT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1020V3312ZCT CAD Model

Description

The CY7C1020V3312ZCT is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It's designed for applications requiring fast access times, low power consumption, and high reliability.

Applications:

  • Networking equipment: Routers, switches, and other networking devices.
  • Industrial control systems: PLCs, motor controllers, and other industrial automation equipment.
  • Medical devices: Patient monitoring systems, diagnostic equipment.
  • Test and measurement equipment: Oscilloscopes, logic analyzers, and other test instruments.
  • Aerospace and defense systems: Avionics, radar systems, and other high-reliability applications.
  • Embedded systems: General-purpose memory for embedded processors.

Features:

  • High speed: Fast access times for quick data retrieval.
  • Low power consumption: Minimizes power requirements in battery-powered or energy-sensitive applications.
  • Wide voltage range: Operates over a broad voltage range for flexible integration.
  • Data retention capability: Retains data even when power is removed.
  • Available in various package options: Offers flexibility for different board layouts and mounting requirements.

Benefits:

  • Improved system performance: Fast access times enable faster data processing and improved overall system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces energy costs in other applications.
  • Increased system reliability: High reliability ensures consistent performance and reduces the risk of data loss.
  • Simplified system design: Easy to integrate into existing circuit designs.

Additional Details:

The CY7C1020V3312ZCT is a 256K x 8 bit (2,097,152 bits) static RAM organized. It operates at 3.3V. It comes in different package options. This SRAM is often used in applications where speed, low power, and data retention are critical requirements. Its availability in various package options makes it suitable for a wide range of applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Asahi Kasei Microsystems
Lowest to $1.0429
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess