EN
  • EN
  • DE

EL4332CS-T13

Part No EL4332CS-T13
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Number of Circuits 3
-3db Bandwidth 300 MHz
Slew Rate 650V/µs
Current - Supply 48 mA
Current - Output / Channel 40 mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number EL4332
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588566-EL4332CS-T13
Ultra Librarian 3D Model Ultra Librarian EL4332CS-T13 CAD Model

Description

The EL4332CS-T13 is a video amplifier and module IC from Renesas Electronics America.

  • Application: linear amplification
  • Package: tape and reel
  • Circuits: three
  • Standard Package: 2,500 pieces
  • -3dB Bandwidth: 300MHz
  • Slew Rate: 650V/µs
  • Supply Current: 48mA
  • Output Current per Channel: 40mA
  • Mounting Type: surface mount
  • Package/Case: 16-SOIC
  • Operating Temperature Range: -40°C to 125°C
  • Status: obsolete product

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $4.5864
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess