EN
  • EN
  • DE

DN3687GFPV

Part No DN3687GFPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Old Company Name in Catalogs and Other Documents | IC MCU 16BIT 56KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Core Processor H8/300H
Data Bus Width 16-Bit
Speed 20MHz
Connectivity I2C, SCI
Peripherals LVD, POR, PWM, WDT
The number of I/O 43
Program Memory Size 56KB (56K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 4K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -20°C ~ 75°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number HD64F3687
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 730596-DN3687GFPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DN3687GFPV CAD Model

Description

The Renesas DN3687GFPV is a microcontroller unit that is designed for use in electronic devices that require high performance. It has a packaging of tray and a mounting style of SMD.

  • Core Processor: H8/300H
  • Speed: 20MHz
  • Connectivity: I2C, SCI
  • Peripherals: LVD, POR, PWM, WDT
  • Program Memory Size: 56KB (56K x 8)
  • Program Memory Type: FLASH
  • EEPROM Size: 512 x 8
  • Data Converters: A/D 8x10b
  • Supply Voltage: 3V ~ 5.5V
  • Operating Temperature: -20°C ~ 75°C
  • Manufacturer: Renesas Electronics America
  • Win Source Part Number: 730596-DN3687GFPV
  • Manufacturer Homepage: www.renesas.com

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess