EN
  • EN
  • DE

DF36912GTPAFV

Part No DF36912GTPAFV
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Description IC Mcu 16 Bit 8KB Flash 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 12 µs
Mounting SMD (SMT)
Case / Package SOP
Frequency 12 MHz
Interface I2C, SCI
Lead Free Yes
Max Frequency 12 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of I/Os 18
Number of Pins 32
Number of Programmable I/O 18
Number of Timers/Counters 3
Oscillator Type Internal
Peripherals LVD, POR, PWM, WDT
Radiation Hardening No
RAM Size 1.5 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1055361-DF36912GTPAFV
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF36912GTPAFV CAD Model

Description

The Renesas Electronics America 963174 is a FLASH memory microcontroller with a frequency of 12 MHz.

  • Frequency: 12 MHz
  • Memory Size: 8 kB
  • RAM Size: 1.5 kB
  • Oscillator Type: Internal
  • Response Time: 12 µs
  • Programmable I/O: 18
  • Timers/Counters: 3
  • Mounting: Surface mountable
  • RoHS Compliant: Yes
  • Temperature Range: -20 °C to 75 °C
  • Maximum Supply Voltage: 5.5 V
  • Applications: OEM parts

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess