EN
  • EN
  • DE

D65882GC-153

Part No D65882GC-153
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054919-D65882GC-153
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D65882GC-153 CAD Model

Description

The D65882GC-153 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of Renesas' extensive line of embedded solutions, designed to provide efficient processing and control capabilities for a variety of applications.

Applications

  • Industrial automation systems
  • Motor control applications
  • Consumer electronics
  • Home appliances
  • Automotive subsystems

Features

  • High-Performance Core: Features a robust processing core for efficient execution of instructions.
  • Integrated Memory: Includes on-chip Flash memory and RAM for program storage and data handling.
  • Extensive Peripherals: Offers a wide range of peripherals such as timers, ADCs, DACs, and communication interfaces (UART, SPI, I2C).
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Flexible Package Options: Available in various package types to accommodate different board layouts and mounting requirements.

Benefits

  • Efficient Processing: The high-performance core enables rapid execution of control algorithms and data processing tasks.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components, reducing overall system cost.
  • Versatile Connectivity: The wide range of communication interfaces allows for seamless integration with other system components.
  • Energy Efficiency: Low power consumption extends battery life in portable applications and reduces energy costs in stationary systems.
  • Scalability: The flexible architecture and package options allow for easy scalability across different application requirements.

Technical Specifications

  • Core Architecture: Details vary depending on the specific MCU variant. Check the datasheet.
  • Operating Frequency: Varies depending on the specific MCU variant. Check the datasheet.
  • Flash Memory: On-chip Flash memory capacity varies; check the datasheet.
  • RAM: On-chip RAM capacity varies; check the datasheet.
  • Operating Voltage: Check the datasheet.
  • Temperature Range: Check the datasheet.
  • Package Type: Check the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess