EN
  • EN
  • DE

CR5AS-12A#B01

Part No CR5AS-12A#B01
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description TRIAC 600V 5A / SCR 600V 7.8A(RMS) 90A 3-Pin(2+Tab) MP-3A Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 100μA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (AV)) (Maximum) 5A
Current - On State (It (RMS)) (Maximum) 7.8A
Current - Hold (Ih) (Maximum) 3.5mA
Current - Off State (Maximum) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package MP-3A
Win Source Part Number 771758-CR5AS-12A#B01
Popularity Medium
Supply and Demand Status Balance
Family Name CR5AS-12A#B01
Introduction Date April 10, 2011
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian CR5AS-12A#B01 CAD Model

Description

The Renesas Electronics America electronic component with the Win Source Part Number 771758-CR5AS-12A#B01 is a part of the discrete semiconductor products category. It comes in a TO-252-3, DPak (2 Leads + Tab), SC-63 package and can operate in a temperature range of -40°C to 125°C.

  • Voltage-Off State: 600V
  • Current Non-Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
  • SCR Type: Sensitive Gate
  • Family Name: CR5AS-12A#B01
  • Supply and Demand Status: Balance
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Renesas Electronics America
Lowest to $0.6145
Renesas Electronics America
Need more? Email Us
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Renesas Electronics America
Lowest to $3.1544
Mitsumi
Need more? Email Us
STMicroelectronics
8A SCRs
Lowest to $0.7056
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess