EN
  • EN
  • DE

CR03AM-16A-B

Part No CR03AM-16A-B
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description 800V-0.3A-Thyristor Low Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1163003-CR03AM-16A-B
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR03AM-16A-B CAD Model

Description

The CR03AM-16A-B is a thyristor module manufactured by Renesas Electronics America. These modules are designed for power control and rectification applications. As a thyristor module, it contains multiple thyristors configured to handle significant voltage and current levels.

Applications:

  • AC motor control: Used in variable frequency drives (VFDs) and soft starters for controlling the speed and torque of AC motors.
  • DC power supplies: Employed in rectifying AC voltage to DC voltage in industrial power supplies.
  • Welding equipment: Utilized in welding machines for controlling the welding current.
  • Lighting control: Used in industrial lighting systems for dimming and switching high-power lights.
  • Battery chargers: Found in high-power battery chargers for electric vehicles and industrial equipment.

Features:

  • High voltage and current handling capability: Designed to withstand and control high voltage and current levels.
  • Electrically isolated baseplate: Provides electrical isolation between the module and the heatsink for safety.
  • Compact size: Offers a compact design for easy integration into various power electronic systems.
  • High surge current capability: Able to withstand high surge currents during transient events.
  • Simplified mounting: Designed for easy mounting onto a heatsink for efficient thermal management.

Benefits:

  • Efficient power control: Provides precise and efficient control of electrical power.
  • Improved system reliability: Enhances the reliability of power electronic systems by providing robust protection.
  • Reduced system size: Enables the design of smaller and more compact power electronic systems.
  • Enhanced safety: Offers enhanced safety due to the electrical isolation between the module and the heatsink.
  • Simplified design: Simplifies the design and assembly of power electronic systems.

Additional Details:

The CR03AM-16A-B's specific voltage and current ratings, gate trigger current, and thermal resistance are crucial parameters for proper application. Consult the Renesas datasheet for the device for the most accurate electrical and thermal specifications. The module requires proper heatsinking to operate within its safe operating area. Appropriate gate drive circuitry is also essential for reliable and efficient operation. Given its END-OF-LIFE status, finding replacements or alternatives might be necessary for new designs or repairs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess