EN
  • EN
  • DE

BCR8CM-12LB-J6#BB0

Part No BCR8CM-12LB-J6#BB0
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description BCR8CM-12 - 10A, 600V TRIAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1002510-BCR8CM-12LB-J6#BB0
Ultra Librarian 3D Model Ultra Librarian BCR8CM-12LB-J6#BB0 CAD Model

Description

The 908188 is a specialized integrated circuit from Renesas Electronics America.

  • Description: It is designed for specific applications that require unique functionality.
  • Package: bulk package
  • Standard Package: 1 piece
  • Programmability: not programmable
  • Classification: EAR99
  • REACH Regulations: unaffected by REACH regulations
  • HTSUS Code: 8541.30.0080
  • Status: As an active product, the 908188 offers reliable performance for specialized applications.
  • Description: Its unique features make it a valuable component in various electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess