EN
  • EN
  • DE

ALVCH374U

Part No ALVCH374U
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Description 3.3V Fast Cmos Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Length 0 m
Number of Pins 0
RoHS Non-Compliant
Thickness 0 m
Width 0 m
Win Source Part Number 965850-ALVCH374U
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALVCH374U CAD Model

Description

The Renesas ALVCH374U is an 8-bit D-type flip-flop with a 3-state output. This device is designed for high-performance memory and register applications requiring very high speed and low power dissipation. It's commonly used in systems where data needs to be temporarily stored and retrieved quickly.

Applications:

  • High-speed memory systems
  • Register files
  • Data buffering
  • Address decoding
  • Clocked storage elements

Features:

  • 8-bit D-type flip-flop with 3-state outputs
  • High-speed operation: tpd = typical values are available from datasheets
  • Low power consumption
  • 3-state outputs for bus interfacing
  • Positive-edge triggered clock input
  • Direct clear input
  • Operating voltage: typically 3.3V or 5V (check datasheet)

Benefits:

  • Fast data storage and retrieval
  • Reduced power consumption in high-density systems
  • Easy interfacing to bidirectional buses
  • Simple data synchronization with positive-edge triggering
  • Asynchronous reset capability
  • Versatile building block for digital logic circuits

Additional Details:

The ALVCH374U operates as a fundamental storage element in digital circuits. When the clock input transitions from low to high (positive edge), the data present at the D inputs is transferred to the Q outputs. The 3-state outputs allow the device to be connected to a bus, where multiple devices share the same data lines. The output enable (OE) input controls whether the outputs are active (high or low) or in a high-impedance state. This feature is essential for preventing bus contention when multiple devices are connected. The direct clear (CLR) input provides an asynchronous reset capability, allowing the outputs to be forced low independently of the clock input. This is useful for initializing the device or recovering from error conditions. The ALVCH family of devices is characterized by its low voltage operation and high-speed performance, making it suitable for a wide range of applications. The specific timing parameters, such as propagation delay and setup time, are critical for ensuring proper operation in high-speed systems. It is important to consult the device datasheet for detailed specifications and application guidelines. The device is typically available in surface-mount packages, such as SOIC or TSSOP, making it easy to integrate into modern electronic assemblies.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess