EN
  • EN
  • DE

8T49N285A-008NLGI

Part No 8T49N285A-008NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Universal Frequency Translator Octal 0.008MHz to 1000MHz 56-Pin VFQFN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041545-8T49N285A-008NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N285A-008NLGI CAD Model

Description

The 8T49N285A-008NLGI is a high-performance, low-power clock generator and synchronizer from Renesas Electronics. This device is designed to meet the stringent timing requirements of various communication, networking, and data center applications. It provides flexible clock generation, distribution, and synchronization capabilities, ensuring reliable and precise timing signals for complex electronic systems.

Applications

  • Networking equipment (routers, switches)
  • Data center infrastructure
  • Communication systems (telecom, wireless)
  • Industrial automation
  • Test and measurement equipment

Features

  • Multiple clock outputs with independent frequency control
  • Low phase noise and jitter performance
  • Synchronization capabilities with external reference clocks
  • Flexible clock divider and multiplier options
  • I2C or SPI interface for configuration and control
  • Low power consumption

Benefits

  • Precise timing signals for reliable system operation
  • Reduced bit error rates in high-speed data transmission
  • Simplified clock tree design with integrated functions
  • Improved system performance through optimized clock signals
  • Lower power consumption for energy-efficient designs
  • Easy configuration and control via standard interfaces

Technical Specifications

Type: Clock Generator and Synchronizer

Number of Outputs: Varies depending on configuration

Output Frequency Range: Varies depending on configuration

Phase Noise: -165 dBc/Hz (typical)

Supply Voltage: 1.8 V or 3.3 V (depending on variant)

Interface: I2C or SPI

Package: VQFN (Very Thin Quad Flat No-Lead)

The 8T49N285A-008NLGI provides a comprehensive solution for clock generation and synchronization in high-performance electronic systems. Its advanced features and flexible configuration options make it an ideal choice for meeting the demanding timing requirements of modern applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess