EN
  • EN
  • DE

80HCPS1848CBLGI

Part No 80HCPS1848CBLGI
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO? Switch 784-FCBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series CPS-1848
Package Tray
Product Status Active
Programmable Not Verified
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 784-BBGA, FCBGA
Supplier Device Package 784-FCBGA (29x29)
Base Product Number 80HCPS1848
Standard Package 36 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858329-80HCPS1848CBLGI
Ultra Librarian 3D Model Ultra Librarian 80HCPS1848CBLGI CAD Model

Description

The 858329-80HCPS1848CBLGI is a specialized integrated circuit (IC) from Renesas Electronics America.

  • Series: CPS-1848
  • IC Type: Serial RapidIO™ switch
  • Application: Wireless Infrastructure
  • Package: Tray
  • Standard Package: 36 pieces
  • Programmable: No
  • Mounting Type: Surface Mount
  • Package/Case: 784-BBGA, FCBGA
  • Supplier Device Package: 784-FCBGA (29x29)
  • MSL Level: 4
  • REACH: REACH Unaffected
  • HTSUS Code: 8542.39.0001
  • Base Product Number: 80HCPS1848
  • Status: Active

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.8468 $233.8468
2+ $224.4930 $448.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess