EN
  • EN
  • DE

80HCPS1616CHRI

Part No 80HCPS1616CHRI
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 400FCBGA / Serial RapidIO? Switch 400-FCBGA (21x21)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series CPS-1616
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 400-BBGA, FCBGA
Supplier Device Package 400-FCBGA (21x21)
Base Product Number 80HCPS1616
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 921010-80HCPS1616CHRI
Ultra Librarian 3D Model Ultra Librarian 80HCPS1616CHRI CAD Model

Description

The 80HCPS1616CHRI is a specialized integrated circuit (IC) known as a Serial RapidIO switch.

  • Manufacturer: Renesas Electronics America
  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Package: Tube
  • Standard Package: 60 pieces
  • Programmable: No
  • Application: Wireless Infrastructure
  • Mounting Type: Surface Mount
  • Package/Case: 400-BBGA, FCBGA
  • Supplier Device Package: 400-FCBGA (21x21)
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS Code: 8542.39.0001
  • Base Product Number: 80HCPS1616
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.4463 $218.4463
2+ $195.8487 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess