EN
  • EN
  • DE

74LV4053ATELL-E

Part No 74LV4053ATELL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description HD74LV-A Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040545-74LV4053ATELL-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV4053ATELL-E CAD Model

Description

The Renesas 74LV4053ATELL-E is a triple 2-channel analog multiplexer/demultiplexer, designed for signal routing and switching in various electronic applications. Manufactured by Renesas Electronics America, this device offers low on-resistance and high-speed switching, making it suitable for both analog and digital signal handling. The 74LV4053ATELL-E is characterized by its low power consumption and wide operating voltage range, ensuring compatibility with a variety of logic systems.

Applications:

  • Audio and Video Switching: Used in audio mixers, video switchers, and multimedia systems for signal selection and routing.
  • Data Acquisition Systems: Employed in data loggers, sensor interfaces, and measurement equipment for channel selection and signal multiplexing.
  • Communication Systems: Applied in telecommunication equipment, modems, and networking devices for signal routing and switching.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs), process control systems, and automation equipment for signal selection and control.
  • Battery-Powered Devices: Utilized in portable devices, handheld instruments, and battery-operated systems due to its low power consumption.

Features:

  • Triple 2-Channel Configuration: Provides three independent 2-channel multiplexer/demultiplexer circuits.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High-Speed Switching: Allows for fast signal routing and switching, enabling real-time performance.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, ensuring compatibility with various logic systems.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.

Benefits:

  • Improved Signal Quality: Low on-resistance ensures minimal signal loss and distortion.
  • Flexible Signal Routing: Allows for versatile signal selection and switching in various applications.
  • Enhanced System Performance: High-speed switching enables real-time signal processing and control.
  • Reduced Power Consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Integrated multiplexer/demultiplexer functions reduce the need for external components.

Additional Details:

The Renesas 74LV4053ATELL-E operates over a wide temperature range and is available in a compact TSSOP package for space-constrained applications. It supports both analog and digital signals, providing versatility in signal handling. The device's control inputs are compatible with standard CMOS and TTL logic levels, ensuring easy integration with existing systems. Refer to the Renesas datasheet for detailed specifications, application notes, and design guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess