The Renesas Electronics America 1198170 is a dual-port asynchronous SRAM (Static Random-Access Memory). It comes in a tray package and has a standard package of 6 pcs. The memory size is 512Kbit, and the access time is 25ns. The voltage supply required is between 4.5V to 5.5V. This SRAM is commonly used in applications that require fast and reliable memory access, such as data storage, cache memory, and high-speed data processing. It operates in a temperature range of 0°C to 70°C and is suitable for surface mount applications. The Renesas Electronics America 1198170 is a dual-port asynchronous SRAM.
- Package: Tray
- Package Quantity: 6 pcs
- Memory Size: 512Kbit
- Access Time: 25ns
- Voltage Supply: 4.5V to 5.5V
- Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Manufacturer: Renesas Electronics America