EN
  • EN
  • DE

HMC757LP4ETR

Part No HMC757LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 16GHZ-24GHZ 24QFN / RF Amplifier IC VSAT 16GHz ~ 24GHz 24-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 16GHz ~ 24GHz
P1dB 26.5dBm
Gain 20.5dB
Noise Figure -
RF Type VSAT
Voltage - Supply 5V
Current - Supply 400mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC757
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354587-HMC757LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC757LP4ETR CAD Model

Description

Product Overview: HMC757LP4ETR by Analog Devices Inc.

The HMC757LP4ETR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to deliver precise frequency control and signal generation in a compact 4x4 mm QFN package, making it an ideal solution for a wide range of applications including wireless infrastructure, microwave point-to-point systems, test equipment, and military applications.

Key Features:

  • Frequency Range: The VCO operates over a wide frequency range, providing versatile solutions for various system requirements.
  • Low Phase Noise: With its excellent phase noise performance, the HMC757LP4ETR ensures high signal integrity, which is crucial for RF applications.
  • Fractional-N PLL: The fractional-N architecture allows for fine frequency resolution and reduces the phase noise associated with integer-N PLLs.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the overall component count, leading to a more reliable and compact design.
  • Programmable Charge Pump: Users can program the charge pump current, enhancing the flexibility to optimize loop bandwidth and phase noise performance for specific applications.
  • Fast Locking: The device features fast locking capabilities, which is essential for applications that require quick frequency hopping.

Applications:

  • Wireless Infrastructure (Base Stations, Repeaters, Femtocells)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Military and Space Systems
  • Satellite Communications

The HMC757LP4ETR from Analog Devices Inc. is a testament to the company's commitment to providing innovative and reliable RF solutions. Its integration of advanced PLL technology with a high-performance VCO ensures that this product meets the stringent requirements of modern communication systems. Whether used in commercial or defense-related applications, the HMC757LP4ETR stands out for its versatility, performance, and ease of use.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess