EN
  • EN
  • DE

5P49V5901B751NLGI

Part No 5P49V5901B751NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 24-VFQFPN (4.00L X 4.00W X 0.500P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039486-5P49V5901B751NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V5901B751NLGI CAD Model

Description

The 5P49V5901B751NLGI is a programmable clock generator from Renesas Electronics America. It's designed for applications requiring precise and flexible clock signal generation, often used in networking, telecommunications, and industrial control systems. This device allows users to configure multiple output frequencies and signal characteristics, making it highly adaptable to different system requirements.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for clocking various functional blocks.
  • Telecommunications Systems: Employed in base stations and transmission equipment for precise timing and synchronization.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems for accurate clock signal generation.
  • Data Centers: Found in servers and storage systems for high-performance clocking.
  • Test and Measurement Equipment: Used in signal generators and analyzers for precise frequency control.

Features:

  • Programmable Clock Generator: Allows users to configure multiple output frequencies and signal characteristics.
  • Multiple Output Channels: Provides multiple independent clock outputs.
  • Low Jitter Performance: Ensures high-quality clock signals with minimal phase noise.
  • I2C Interface: Enables easy programming and configuration via a standard I2C interface.
  • Wide Frequency Range: Supports a wide range of output frequencies to accommodate different application requirements.

Benefits:

  • Flexibility: Programmable outputs allow for adaptation to different system requirements.
  • Improved Performance: Low jitter performance ensures stable and reliable clock signals.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Easy Configuration: I2C interface simplifies programming and configuration.
  • Reduced BOM Cost: Integration of multiple clock functions reduces the overall bill of materials (BOM) cost.

Additional Details:

The 5P49V5901B751NLGI is typically packaged in a QFN (Quad Flat No-leads) package. Key specifications include output frequency range, jitter performance, supply voltage, and operating temperature range. Renesas provides software tools and documentation to assist with the configuration and programming of the device. Proper power supply filtering and decoupling are essential for minimizing noise and ensuring stable operation. When selecting this clock generator, it is important to consider the specific frequency requirements and performance characteristics of the target application. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes. Ensure that the device is properly programmed and configured according to the Renesas documentation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess