EN
  • EN
  • DE

GS881Z36AT-133IT

Part No GS881Z36AT-133IT
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988036-GS881Z36AT-133IT
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS881Z36AT-133IT CAD Model

Description

The GS881Z36AT-133IT is a high-performance Static Random Access Memory (SRAM) device manufactured by GSI Technology. It is designed for applications requiring fast access times and reliable data storage. This SRAM is organized as 256K x 36 bits, providing a substantial memory capacity for various applications.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: High-speed data processing and buffering in telecom applications.
  • High-performance computing: Cache memory and data storage in HPC environments.
  • Medical imaging equipment: Data acquisition and storage in medical imaging systems.
  • Aerospace and defense systems: Reliable memory storage in critical applications.

Features

  • High-speed access time: 133 MHz operation for fast data access.
  • Organization: 256K x 36 bits memory array.
  • Power supply: 3.3V power supply for compatibility with various systems.
  • Operating temperature range: Industrial temperature range for reliable operation in harsh environments.
  • Package: TQFP package for easy mounting and integration.

Benefits

  • Enhanced system performance: Fast access times contribute to overall system speed and efficiency.
  • Reliable data storage: Ensures data integrity and prevents data loss.
  • Wide range of applications: Suitable for various applications requiring high-speed memory.
  • Easy integration: Standard package and power supply make integration into existing systems straightforward.
  • Cost-effective: Provides a balance of performance and cost for memory-intensive applications.

The GS881Z36AT-133IT SRAM offers a robust and reliable memory solution for applications demanding high-speed data access and storage. Its industrial temperature range and standard package make it suitable for a wide range of environments and systems. It is a 3.3V device, and further specifications would be available in the datasheet. This SRAM provides the necessary performance and reliability for critical applications, ensuring smooth and efficient operation.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess