EN
  • EN
  • DE

49FCT805ASOI

Part No 49FCT805ASOI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1001183-49FCT805ASOI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 49FCT805ASOI CAD Model

Description

The 49FCT805ASOI is a high-speed, low-power CMOS octal buffer/line driver manufactured by Renesas Electronics. This device is designed for applications requiring high-performance buffering or driving of signals across transmission lines. The 'ASOI' suffix typically indicates the package type, which is likely a Small Outline Integrated Circuit (SOIC).

Applications

  • Memory Interfacing: Used as a buffer between memory and the system bus.
  • Address/Data Line Driving: Driving address and data lines in microprocessor systems.
  • Clock Distribution: Buffering and distributing clock signals to various components.
  • Backplane Driving: Driving signals across backplanes in computer systems.
  • Logic Level Translation: Interfacing between different logic voltage levels.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffer/driver channels.
  • CMOS Technology: Low power consumption compared to bipolar devices.
  • High Speed: Designed for high-speed data transmission.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
  • Three-State Outputs: Outputs can be disabled to allow multiple devices to share a common bus.
  • SOIC Package: Small Outline Integrated Circuit for surface mount assembly.

Benefits

  • Improved Signal Integrity: Buffering signals reduces loading and improves signal quality.
  • Increased System Performance: High-speed operation allows for faster data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Flexibility: Three-state outputs enable bus sharing and multi-device configurations.
  • Space Saving: SOIC package allows for high-density board layouts.

Additional Details

The 49FCT805ASOI buffer/line driver is a crucial component in high-performance digital systems. Its high speed and low power consumption make it ideal for applications where speed and efficiency are paramount. The three-state outputs provide flexibility in bus-oriented architectures. The SOIC package allows for efficient use of board space. The device operates over a wide voltage range. The device is often used in systems with microprocessors and microcontrollers to ensure robust and reliable data transmission. Always refer to the Renesas datasheet for the specific operating conditions and characteristics of the device. It's commonly used in networking equipment, computer peripherals, and industrial control systems.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess