EN
  • EN
  • DE

2SK4035-T1B-A

Part No 2SK4035-T1B-A
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815518-2SK4035-T1B-A
Ultra Librarian 3D Model Ultra Librarian 2SK4035-T1B-A CAD Model

Description

The 2SK4035-T1B-A is an N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-speed switching applications. It is commonly used in DC-DC converters, motor drivers, and other power control circuits, providing efficient and reliable performance.

Applications

  • DC-DC converters
  • Motor drivers
  • Switching regulators
  • Power amplifiers
  • Load switches

Features

  • N-channel MOSFET
  • High-speed switching
  • Low on-resistance (RDS(on))
  • High gate threshold voltage
  • Low input capacitance
  • Surface mount package

Benefits

  • Efficient switching performance in power management applications.
  • Reduced power loss due to low on-resistance.
  • Simplified drive circuit design due to high gate threshold voltage.
  • Improved switching efficiency due to low input capacitance.
  • Compact form factor for space-constrained applications.
  • Improved thermal dissipation.

Additional Details

The 2SK4035-T1B-A is designed to provide stable and reliable performance across a wide range of operating conditions. Its low on-resistance minimizes power dissipation, contributing to the overall efficiency of the circuit. The high gate threshold voltage simplifies the design of the drive circuit, as it requires a higher voltage to turn the MOSFET on, reducing the risk of unwanted switching. The low input capacitance allows for faster switching speeds, improving the efficiency of the switching circuit. The surface mount package allows for easy mounting on printed circuit boards. It's commonly used in synchronous rectification in DC-DC converters.

The device is designed for high-volume production and is RoHS compliant. Key specifications include drain-source voltage, gate-source voltage, drain current, and power dissipation. This mosfet is often used in power supplies for computers and other electronic devices, due to its efficiency and reliability.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess