The 2SK3455-AZ is an N-channel power MOSFET from Renesas Electronics. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, power inverters, and motor control circuits.
Applications:
- DC-DC converters
- Power inverters
- Motor control circuits
- Switching regulators
- Load switches
- Solid-state relays
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy ratings
- Surface mount package (TO-252)
- RoHS compliant
Benefits:
- High efficiency
- Reduced power loss
- Improved thermal performance
- Simplified circuit design
- Enhanced reliability
- Compact size
Additional Details:
The 2SK3455-AZ has a drain-source voltage (VDSS) rating of 60V and a continuous drain current (ID) rating of 20A. The on-resistance (RDS(on)) is typically 0.045 Ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically 2.5V. It is packaged in a TO-252 surface mount package. The MOSFET exhibits fast switching characteristics, contributing to efficient power conversion. Renesas provides detailed datasheets with comprehensive electrical characteristics, thermal parameters, and application notes to facilitate the design process. The 2SK3455-AZ is suitable for a wide range of power electronic applications requiring a reliable and efficient N-channel MOSFET.