Product Overview: AD5245BRJ100-RL7 by Analog Devices Inc.
The AD5245BRJ100-RL7 is a precision digital potentiometer manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a compact and reliable solution for applications requiring digitally controlled resistance adjustments.
Key Features and Benefits:
- Resolution: The device features a 256-position, and it provides fine control over the resistance settings, which allows for precise adjustments suitable for various applications.
- End-to-End Resistance: It has a 100kΩ nominal resistance, which provides a broad range of resistance values for diverse use cases.
- Interface: The AD5245BRJ100-RL7 operates with an I²C-compatible interface, ensuring easy communication with microcontrollers and other digital systems.
- Compact Package: It comes in a compact SOT-23-8 package, making it ideal for space-constrained applications.
- Supply Voltage: The device operates with a wide supply voltage range from 2.7V to 5.5V, accommodating various power requirements.
- Low Temperature Coefficient: The potentiometer has a low temperature coefficient, which ensures stable performance over a wide temperature range.
- Nonvolatile Memory: It incorporates nonvolatile memory (EEPROM), which allows resistance settings to be stored and maintained even when the power is off.
- Applications: The AD5245BRJ100-RL7 is suitable for a wide range of applications, including adjustable power supplies, LCD screen calibration, and audio control systems.
Reliability and Quality:
Analog Devices Inc. is known for its commitment to quality and reliability. The AD5245BRJ100-RL7 is built to meet high standards, ensuring consistent performance and durability for critical applications. Whether for industrial, commercial, or consumer electronic devices, this digital potentiometer is designed to deliver precise control and long-lasting operation.
For designers and engineers looking for a versatile and reliable digital potentiometer, the AD5245BRJ100-RL7 from Analog Devices Inc. represents a top-tier choice that combines performance, integration, and ease of use.