The 2SK2869L is a silicon N-channel power MOSFET from Renesas Electronics. This transistor is designed for high-efficiency switching applications. It features a low on-resistance, contributing to reduced power loss and improved efficiency in power circuits.
Applications
- High-efficiency DC-DC converters
- Switching regulators
- Motor control circuits
- Power amplifiers
- Uninterruptible Power Supplies (UPS)
Features
- N-Channel MOSFET
- Low on-resistance (R<sub>DS(on)) for reduced power loss
- High-speed switching
- Avalanche energy rating
- Enhancement mode
Benefits
- Improved energy efficiency in power conversion circuits
- Reduced heat generation due to low R<sub>DS(on)
- Faster switching speeds enable higher frequency operation
- Robustness against transient voltage spikes
- Simplified drive circuitry due to enhancement mode operation
Technical Specifications (Typical)
While specific values can vary slightly based on batch and manufacturer testing, typical specifications include:
- Drain-Source Voltage (V<sub>DSS): 60V
- Gate-Source Voltage (V<sub>GSS): ±20V
- Drain Current (I<sub>D): 20A
- Total Power Dissipation (P<sub>D): 30W
- Operating Temperature Range: -55°C to +150°C
- On-Resistance (R<sub>DS(on)): Typically around 0.05 ohms at V<sub>GS=10V
The 2SK2869L is commonly used in various power management and switching applications where efficiency and reliability are critical. Its low on-resistance helps minimize power dissipation, making it a suitable choice for modern electronic designs.