EN
  • EN
  • DE

2SJ606

Part No 2SJ606
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description MOS FIELD EFFECT TRANSISTOR / Trans MOSFET P-CH 60V 83A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158796-2SJ606
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ606
Introduction Date April 25, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ606 CAD Model

Description

The 2SJ606 is a P-channel MOSFET offering superior performance for numerous electronic applications. Renowned for its dependability and efficiency, this component is an excellent choice for improving device performance in various projects.

Applications

  • Electric vehicle systems
  • Power supply units
  • LED lighting circuits
  • Solar power systems
  • Industrial machinery controls

Features and Benefits

  • Enhanced Efficiency: The 2SJ606 provides low power consumption through its inherent low on-resistance, optimal for power-sensitive applications.
  • Fast Switching: With quick switching capabilities, it is suitable for high-frequency applications that demand rapid response times.
  • High Durability: Constructed to withstand high loads, this MOSFET ensures long-term reliability under demanding conditions.
  • Compact Form Factor: Its compact size enables integration into small-sized circuits, facilitating the design of compact electronic devices.
  • Wide Temperature Range: Ensures stable operation across different temperatures, providing flexibility in various operating environments.

Additional Details

The 2SJ606 P-channel MOSFET is crafted to address the needs of contemporary electronic applications that require flexibility and efficiency. Its application versatility extends across consumer electronics, automotive solutions, and renewable energy systems. Notably, its enhanced thermal stability allows it to function reliably even in fluctuating temperatures, making it an asset in outdoor and mobile applications. This device supports designers in achieving optimal power control while maintaining minimal energy waste, aligning with modern energy efficiency standards.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7993 $57.9930
25+ $4.7586 $118.9650
38+ $4.6096 $175.1648
52+ $4.4606 $231.9512
67+ $4.3128 $288.9576
90+ $3.8658 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess