EN
  • EN
  • DE

2SJ486ZU-

Part No 2SJ486ZU-
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 0.3A 3-Pin MPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158670-2SJ486ZU-
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ486
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ486ZU- CAD Model

Description

2SJ486ZU- P-Channel MOSFET

The 2SJ486ZU- is a P-Channel MOSFET that delivers superior performance for a broad spectrum of switching applications. Known for its durability and operational excellence, this component is a go-to choice for engineers focused on creating resilient and efficient power management systems.

Features and Benefits:

  • High-Performance On-Resistance: Ensures minimal power waste during operation, leading to greater efficiency.
  • Optimized Switching Speed: Supports rapid switching, which is essential for high-frequency applications.
  • Compact Footprint: Fits easily into modern circuit designs, supporting space-saving endeavors.
  • Robust Build Quality: Offers reliability and longevity even in demanding applications.

Applications:

  • Switchmode Power Supplies
  • Power Management Units
  • LED Lighting Systems
  • Mobile Device Power Systems
  • Renewable Energy Converters

The 2SJ486ZU- stands as a beacon of efficient design and engineering prowess in the world of power management components. It is particularly well-suited for applications in renewable energy, where efficiency and reliability are paramount. Its compact design further lends itself to innovative consumer electronics that demand small, yet powerful components. Beyond mere technical performance, the 2SJ486ZU- also emphasizes improved life expectancy, reducing maintenance and replacement costs over time. Any project that requires a reliable power management component will benefit from integrating the 2SJ486ZU-, assuring both performance and value in one efficient package.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess