EN
  • EN
  • DE

2SJ185

Part No 2SJ185
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description P-CHANNEL MOS FET FOR HIGH SPEED SWITCHING / Trans MOSFET P-CH 50V 0.1A 3-Pin SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158431-2SJ185
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ185
Introduction Date March 02, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ185 CAD Model

Description

The 2SJ185 MOSFET stands out as a versatile component in modern electronics, particularly for its high-efficiency performance and robustness. Its P-channel design is optimized to deliver minimal power loss and withstand high voltage demands.

Features and Benefits:

  • Enhanced Efficiency: Low on-resistance reduces energy waste, contributing to sustainable design.
  • High Voltage Tolerance: Capable of handling significant voltage levels, suitable for demanding applications.
  • Durable Construction: Built to endure harsh environmental factors and prolonged use.
  • Compatible with Standard Logic Levels: Simplifies integration into complex circuits.

Applications:

  • Telecommunications Infrastructure
  • Power Amplifiers
  • DC-DC Converters
  • Electric Motor Drives

Additional Details: The 2SJ185 is designed for reliability in high-stakes environments such as telecommunications and industrial automation. Its compatibility with existing systems reduces redesign costs, while its enhanced thermal performance ensures stability in operation. This component is a reliable choice for projects requiring dependable power control solutions.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess