EN
  • EN
  • DE

2SD1418DATR-E

Part No 2SD1418DATR-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126223-2SD1418DATR-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1418DATR-E CAD Model

Description

The 2SD1418DATR-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for high-current switching and amplifier applications. This transistor is commonly used in various electronic circuits where a reliable and efficient switching component is required.

Applications:

  • Switching Regulators: Utilized in switching power supplies and DC-DC converters to efficiently regulate voltage levels.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of small DC motors.
  • Power Amplifiers: Used in audio and signal amplification circuits to boost signal strength.
  • Inverters: Integrated into inverter circuits to convert DC power to AC power for various applications.
  • Lighting Control: Found in electronic ballast circuits for controlling fluorescent and LED lighting systems.

Features:

  • High Collector Current (IC = 3A): Capable of handling significant current flow, making it suitable for high-power applications.
  • Low Saturation Voltage (VCE(sat) = 0.4V): Minimizes power dissipation during switching, enhancing efficiency.
  • High Switching Speed: Enables fast switching operations, improving circuit responsiveness.
  • Excellent HFE Linearity: Provides consistent current gain over a wide range of collector currents.
  • Pb-Free (RoHS Compliant): Environmentally friendly, meeting RoHS standards for hazardous substance reduction.
  • Surface Mount Package: Facilitates automated assembly and compact circuit design.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power loss, leading to more efficient circuit operation.
  • Enhanced Reliability: Robust design ensures stable performance under demanding conditions.
  • Simplified Design: High current capability simplifies circuit design by reducing the need for multiple parallel transistors.
  • Compact Size: Surface mount package allows for smaller and more compact circuit layouts.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The 2SD1418DATR-E is typically supplied in a surface-mount package, such as the SOT-89. It is designed for automated assembly processes, which can reduce manufacturing costs and improve production efficiency. The transistor's high current handling capability and low saturation voltage make it an excellent choice for applications requiring efficient power switching. Furthermore, its use in switching regulators contributes to stabilizing and maintaining a constant output voltage, irrespective of fluctuations in the input voltage or load current. The 2SD1418DATR-E is a versatile and reliable component for a variety of electronic applications, offering a combination of high performance, efficiency, and environmental compliance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,321 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess