EN
  • EN
  • DE

2SD1306NETL

Part No 2SD1306NETL
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751232-2SD1306NETL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1306NETL CAD Model

Description

The 2SD1306NETL is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-current switching and amplification applications, offering a blend of high performance and reliability. It is commonly used in various electronic circuits where efficient switching and amplification are required.

Applications

  • Power Amplifiers: Used in audio amplifiers and other power amplification circuits.
  • Switching Regulators: Employed in DC-DC converters and other switching power supplies.
  • Motor Drivers: Used in motor control circuits for driving small to medium-sized motors.
  • Inverters: Found in DC-AC inverters for converting direct current to alternating current.
  • Lighting Control: Used in electronic ballasts and dimming circuits for controlling lighting systems.

Features

  • High Collector Current: Capable of handling high collector currents, making it suitable for power applications.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation and improving efficiency.
  • High Breakdown Voltage: Provides high breakdown voltage, ensuring reliable operation in high-voltage circuits.
  • Fast Switching Speed: Features fast switching speed, enabling efficient switching operations.
  • Excellent Linearity: Offers excellent linearity, ensuring accurate signal amplification.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Efficiency: Low saturation voltage reduces power dissipation, improving circuit efficiency.
  • Enhanced Reliability: High breakdown voltage ensures reliable operation in demanding applications.
  • Versatile Application: Suitable for a wide range of applications, providing design flexibility.
  • Simplified Design: Easy to integrate into various circuit designs, simplifying the design process.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The 2SD1306NETL transistor is typically characterized by its current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and collector cutoff current (ICEO). Detailed technical specifications, including maximum ratings, thermal characteristics, and electrical characteristics, can be found in the product datasheet provided by Renesas Electronics America. The transistor is designed to operate within a specified temperature range, ensuring reliable performance in different environments. It is commonly available in through-hole and surface-mount packages, offering flexibility in mounting options.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess