EN
  • EN
  • DE

2SC4702XV-TR-E

Part No 2SC4702XV-TR-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1125750-2SC4702XV-TR-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4702XV-TR-E CAD Model

Description

The 2SC4702XV-TR-E is a silicon NPN epitaxial planar transistor designed for high-frequency amplifier applications. Its key characteristics include low noise, high gain, and high transition frequency, making it well-suited for use in various RF and microwave circuits.

Applications:

  • Low-noise amplifiers (LNA)
  • Oscillators
  • Mixers
  • RF front-end circuits
  • Wireless communication devices
  • Satellite communication systems

Features:

  • Low noise figure: Typically 1.0 dB at 2 GHz
  • High transition frequency (fT): Typically 9 GHz
  • High gain: Typically 10 dB at 2 GHz
  • Collector-emitter voltage (VCEO): 3.5 V
  • Collector current (IC): 30 mA
  • Small SOT-343 package
  • Surface mount technology (SMT)

Benefits:

  • Low noise performance: Minimizes noise contribution in sensitive RF receiver circuits, enhancing signal clarity.
  • High gain at high frequencies: Enables efficient amplification of RF signals, improving system performance.
  • Compact size: The small SOT-343 package allows for high-density circuit designs.
  • Surface mountable: Facilitates automated assembly, reducing manufacturing costs.
  • High transition frequency: Supports operation in high-frequency applications, enabling broader usage.

Additional Details:

The 2SC4702XV-TR-E is particularly designed for applications where a clean and amplified signal is crucial. It is commonly used in the front-end stages of RF receivers to amplify weak signals while adding minimal noise. The high transition frequency allows the transistor to operate efficiently in the GHz range. It's SOT-343 package makes it suitable for compact designs utilizing surface mount technology.

Due to its high-frequency characteristics, careful PCB layout and impedance matching are required to achieve optimal performance. External components need to be selected to accommodate its low collector-emitter voltage and collector current ratings. Proper handling and soldering techniques should be employed to prevent damage to the device during assembly. As a surface mount device, automated assembly processes will provide the most consistent results.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess