The UPD78F0501AMC(A2)-CAB-A is a member of the 78K0/Lx2 series of microcontrollers from Renesas Electronics. These are 8-bit microcontrollers designed for a wide range of embedded control applications.
Applications
- Home appliances
- Industrial control systems
- Consumer electronics
- Motor control
- Security systems
Features
- 8-bit CPU: Based on the Renesas 78K0 core.
- On-chip memory: Includes Flash ROM and RAM.
- Timers: Features multiple timers for timing control and PWM generation.
- Serial interfaces: Provides UART, CSI, and I2C interfaces for communication.
- A/D converter: Includes an analog-to-digital converter for analog signal acquisition.
- I/O ports: Offers general-purpose input/output ports for interfacing with external devices.
- Low power consumption: Designed for energy-efficient operation.
Benefits
- Versatile control: Suitable for a wide range of embedded control applications.
- Simplified design: Integrates multiple functions into a single chip.
- Reduced system cost: Minimizes the need for external components.
- Energy efficiency: Extends battery life in portable devices.
Additional Details
The UPD78F0501AMC(A2)-CAB-A is programmed using Renesas' development tools. The on-chip Flash ROM can be reprogrammed multiple times. The operating voltage and temperature range are specified in the datasheet. It is packaged as a surface mount device and its pinout and function should be carefully examined prior to use.