EN
  • EN
  • DE

G310C210

Part No G310C210
Manufacturer Red Lion Controls
Catalog Human Machine Interface (HMI) - Accessories
Description Human Machine Interface (HMI) Touchscreen 10.4" Color
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Red Lion Controls
Series G3
Packaging Box
Part Status Obsolete
Type Touchscreen
Size - Display 10.4"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP66 - Dust Tight, Water Resistant; NEMA 4X
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1479280-G310C210
Ultra Librarian 3D Model Ultra Librarian G310C210 CAD Model

You May Also Be Interested in

Omron
NEMA4X BRACKET FOR NA-HMI 12
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 5M
Need more? Email Us
Omron
ADAPTER NB5 HMI NT31 CUTOUT
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
Panasonic
HMI 4.6" TFT MONOCHROME LCD / Human Machine Interface (HMI) Touchscreen 4.6" Monochrome
Need more? Email Us
Schneider Electric
5.7 TFT COLOR HMI PLC SINK IO
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-7
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 2M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess