EN
  • EN
  • DE

NA-12WATW01

Part No NA-12WATW01
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description NEMA4X BRACKET FOR NA-HMI 12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NA-12WATW01 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
HMI 4.6" TFT MONOCHROME LCD / Human Machine Interface (HMI) Touchscreen 4.6" Monochrome
Need more? Email Us
Omron
HMI TOUCHSCREEN 7.0" COLOR / Human Machine Interface (HMI) Touchscreen 7.0" Color
Need more? Email Us
Omron
FUNCTION KEY LABELS
Need more? Email Us
Omron
RUBBER GASKT WATER PACK FOR NV3W
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-7
Need more? Email Us
Omron
RUBBER GASKET WATERPR NV4W 10PK
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess