Products specifications Report Issue?

Category Industrial Automation and Controls - Human Machine Interface (HMI)
Mfr Panasonic Industrial Automation Sales
Series GT704
Package Box
Type Touchscreen
Size - Display 4.6"
Display Type Monochrome
Case Color Silver
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP67 - Dust Tight, Waterproof
Voltage - Supply 24VDC
Features Expansion Interface, Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number AIG704
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8471.60.1050
Win Source Part Number 1349868-AIG704WMNMS2
Ultra Librarian 3D Model Ultra Librarian AIG704WMNMS2 CAD Model

Description

The Panasonic Industrial Automation Sales AIG704WMNMS2 is a touchscreen human-machine interface that is designed for use in various industrial automation and control applications.

  • IP Rating: IP67
  • Display Size: 4.6"
  • Voltage: 24VDC

You May Also Be Interested in

Omron
RUBBER GASKT WATER FOR NV3Q 10PK
Need more? Email Us
ECAD model for NV3Q-RP001
Omron
CABLE ASSEMBLY EXTENSION 1M
Need more? Email Us
ECAD model for NS-USBEXT-1M
Omron
RUBBER GASKET WATERPR NV4W 10PK
Need more? Email Us
ECAD model for NV4W-RP001
Omron
MTG ADAPTER NT625C/631/631C-NS10
Need more? Email Us
ECAD model for NS12-ATT01
Omron
CABLE ASSEMBLY INTERFACE 5M
Need more? Email Us
ECAD model for XW2Z-500T
Omron
SOFTWARE SUPPORT CD-ROM V4.2
Need more? Email Us
ECAD model for NT-ZJCAT1-EV4
Omron
PROTECTIVE SHEET NB5 HMI
Need more? Email Us
ECAD model for NB5Q-KBA04
Omron
CABLE ASSEMBLY COMMUNICATIONS 3M
Need more? Email Us
ECAD model for NSH5-232CW-3M
Omron
RUBBER GASKT WATER PACK FOR NV3W
Need more? Email Us
ECAD model for NV3W-RP001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention