EN
  • EN
  • DE

ZMM5226B

Part No ZMM5226B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283082-ZMM5226B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5226B CAD Model

Description

The ZMM5226B is a Zener diode manufactured by Rectron Semiconductor. It's designed to provide voltage regulation and protection in various electronic circuits.

Applications:

  • Voltage Regulation
  • Voltage Stabilization
  • Overvoltage Protection
  • Clipping Circuits
  • Electronic Equipment

Features:

  • Zener Voltage: 3.3V (Nominal)
  • Tolerance: ±5%
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Low Reverse Leakage Current

Benefits:

  • Provides a stable voltage reference for electronic circuits.
  • Protects sensitive components from overvoltage conditions.
  • Compact size suitable for high-density PCB layouts.
  • Reliable performance in a wide range of applications.
  • Cost-effective solution for voltage regulation and protection.

Additional Details:

The ZMM5226B is a surface mount Zener diode, meaning it's designed to be soldered directly onto the surface of a printed circuit board (PCB). The SOD-123 package size indicates its dimensions. The Zener diode operates by maintaining a relatively constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic is used to regulate voltage in circuits or to protect components from overvoltage conditions. The Zener voltage is typically specified at a particular test current. The power dissipation rating indicates the maximum power that the diode can safely dissipate without being damaged. Exceeding this rating can lead to device failure. The ZMM5226B's low reverse leakage current minimizes power consumption during normal operation. Proper application design and careful consideration of the electrical characteristics are vital to ensure effective voltage regulation and protection. It is important to consult the datasheet for absolute maximum ratings, including reverse voltage, forward current, operating temperature range, and storage temperature range.

Its small size and ease of assembly make it a popular choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess