EN
  • EN
  • DE

2SC3838K

Part No 2SC3838K
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High-Frequency Amplifier Transistor(11V, 50mA, 3.2GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1125521-2SC3838K
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3838K CAD Model

Description

The 2SC3838K is an NPN silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It's specifically designed for use in high-frequency amplifier and oscillator circuits, where low noise and high gain are critical. This transistor is commonly used in communication equipment and high-performance audio systems.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in receivers and transmitters.
  • Oscillators: Employed in local oscillators and other signal generation circuits.
  • Low-Noise Amplifiers (LNAs): Found in sensitive receiver front-ends.
  • Mixer Circuits: Utilized in frequency conversion stages.

Features:

  • NPN Polarity: Designed for use in NPN-based circuits.
  • High Transition Frequency (fT): Offers excellent high-frequency performance.
  • Low Noise Figure: Minimizes noise contribution to the signal.
  • High Gain: Provides significant signal amplification.

Benefits:

  • Improved Signal Sensitivity: Enables detection of weak signals.
  • Enhanced Communication Quality: Reduces noise and distortion in communication systems.
  • Stable Oscillator Performance: Ensures reliable signal generation.
  • Simplified Circuit Design: Reduces the need for complex noise reduction techniques.

Additional Details:

The 2SC3838K is typically available in a small signal package like SOT-23 or similar. It's important to refer to the datasheet for detailed electrical characteristics, including transition frequency (fT), noise figure (NF), and collector-emitter voltage (VCEO). Proper biasing and impedance matching are crucial for achieving optimal performance in high-frequency applications. Always follow the manufacturer's recommended operating conditions to ensure stable and reliable operation of the transistor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess