EN
  • EN
  • DE

FM4748WA

Part No FM4748WA
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Description Zener Diode Single 22V 10% 23Ohm 1000mW 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100050, 8541100050
Win Source Part Number 1059375-FM4748WA
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM4748WA CAD Model

Description

The FM4748WA is a Zener diode manufactured by Rectron Semiconductor in a surface mount package. Zener diodes are used for voltage regulation and protection in electronic circuits. Rectron Semiconductor provides a wide range of discrete semiconductor devices.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Voltage clipping
  • Reference voltage sources
  • Transient voltage suppression

Features

  • Zener Voltage: Provides a specific Zener voltage for voltage regulation.
  • Surface Mount Package: Designed for surface mount assembly.
  • High Reliability: Designed for stable and reliable operation.
  • Low Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Good Surge Current Capability: Can withstand surge currents within specified limits.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated voltage for sensitive circuits.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.
  • Compact Design: Surface mount package allows for compact circuit designs.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Improved Reliability: Zener diodes are known for their robustness and reliability.

Additional Details

The FM4748WA Zener diode is suitable for a variety of voltage regulation and protection applications. The exact specifications (Zener voltage, power dissipation, surge current capability, etc.) can be found in the manufacturer's datasheet. Refer to the datasheet to ensure compatibility with the target application. A series resistor is typically required to limit the current through the Zener diode.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess