The LA8518M from ON Semiconductor is a high-performance, integrated circuit designed to cater to a wide range of applications requiring precise voltage regulation and power management. This versatile component is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.
Key Features
- High Accuracy: The LA8518M provides precise voltage regulation, ensuring stable operation of the connected components and systems.
- Low Dropout Voltage: Its low dropout voltage feature makes it highly efficient for applications operating in environments with minimal power loss.
- Power Saving: Designed with power conservation in mind, the LA8518M helps reduce overall power consumption, making it ideal for battery-operated devices.
- Thermal Protection: The built-in thermal shutdown function protects the device from overheating, enhancing its durability and longevity.
- Wide Operating Temperature Range: With the ability to operate effectively across a broad temperature range, the LA8518M is suitable for various industrial and commercial applications.
Applications
The LA8518M is adept at managing power in a diverse array of devices. Its applications span across:
- Portable Electronics
- Automotive Systems
- Telecommunication Devices
- Computer Peripherals
- Power Supply Modules
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Adjustable/Configurable |
| Dropout Voltage (Typical) |
Low |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SMD/SMT |
In conclusion, the ON Semiconductor LA8518M is a robust and flexible solution for power management challenges. Its high accuracy and efficiency, coupled with protective features, make it a valuable component for a wide variety of electronic products.